RS Components, Ltd. 3242437

Description
Type J thermocouple with ∅ 4 mm stainless steel end. Rotary connection, M6 x 100 or M8 x 100. Insulated hot solder. Thermocouple Type = J Probe Length = 40mm Probe Diameter = 4mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +600°C Cable Length = 2m Termination Type = Lead Wire Response Time = 0.7 s Standards Met = IEC
Request a Quote
Description
Type J thermocouple with ∅ 4 mm stainless steel end. Rotary connection, M6 x 100 or M8 x 100. Insulated hot solder. Thermocouple Type = J Probe Length = 40mm Probe Diameter = 4mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +600°C Cable Length = 2m Termination Type = Lead Wire Response Time = 0.7 s Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3242437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type J thermocouple with ∅ 4 mm stainless steel end. Rotary connection, M6 x 100 or M8 x 100. Insulated hot solder. Thermocouple Type = J Probe Length = 40mm Probe Diameter = 4mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +600°C Cable Length = 2m Termination Type = Lead Wire Response Time = 0.7 s Standards Met = IEC

Type J thermocouple with ∅ 4 mm stainless steel end. Rotary connection, M6 x 100 or M8 x 100. Insulated hot solder.
Thermocouple Type = J
Probe Length = 40mm
Probe Diameter = 4mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +600°C
Cable Length = 2m
Termination Type = Lead Wire
Response Time = 0.7 s
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3242437
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 3241743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 1365891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 5477281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 4441231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details