RS Components, Ltd. 7983514

Description
VEO series V2ZM10 is a multifunction time relay with 10 functions for DIN rail mounting. 10 functions . 10 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED status indication. Screw terminal. Width 22,5mm. DIN rail mounting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.05 - 1 s, 0.15 - 3 s, 0.5 - 10 h, 0.5 - 10 min, 0.5 - 10 s, 1.5 - 30 s, 3 - 60 min, 3 - 60 s, 5 - 100 h, 9 - 180 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = V2ZM10 Power Supply = Internal Contact Configuration = SPDT Current Maximum = 0.1 (DC-13) A, 1.5 (AC-15) A, 8 (AC-1) A, 8 (DC-12) A
Request a Quote
Description
VEO series V2ZM10 is a multifunction time relay with 10 functions for DIN rail mounting. 10 functions . 10 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED status indication. Screw terminal. Width 22,5mm. DIN rail mounting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.05 - 1 s, 0.15 - 3 s, 0.5 - 10 h, 0.5 - 10 min, 0.5 - 10 s, 1.5 - 30 s, 3 - 60 min, 3 - 60 s, 5 - 100 h, 9 - 180 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = V2ZM10 Power Supply = Internal Contact Configuration = SPDT Current Maximum = 0.1 (DC-13) A, 1.5 (AC-15) A, 8 (AC-1) A, 8 (DC-12) A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7983514 - RS Components, Ltd.
Corby, Northants, United Kingdom
VEO series V2ZM10 is a multifunction time relay with 10 functions for DIN rail mounting. 10 functions . 10 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED status indication. Screw terminal. Width 22,5mm. DIN rail mounting Supply Voltage = 12 - 240 V ac/dc Time Range = 0.05 - 1 s, 0.15 - 3 s, 0.5 - 10 h, 0.5 - 10 min, 0.5 - 10 s, 1.5 - 30 s, 3 - 60 min, 3 - 60 s, 5 - 100 h, 9 - 180 s Mode of Operation = Interval Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = V2ZM10 Power Supply = Internal Contact Configuration = SPDT Current Maximum = 0.1 (DC-13) A, 1.5 (AC-15) A, 8 (AC-1) A, 8 (DC-12) A

VEO series V2ZM10 is a multifunction time relay with 10 functions for DIN rail mounting.
10 functions . 10 time ranges . Wide-range input for supply voltage. Relay contact (1 c/o) . LED status indication. Screw terminal. Width 22,5mm. DIN rail mounting
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.05 - 1 s, 0.15 - 3 s, 0.5 - 10 h, 0.5 - 10 min, 0.5 - 10 s, 1.5 - 30 s, 3 - 60 min, 3 - 60 s, 5 - 100 h, 9 - 180 s
Mode of Operation = Interval
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = V2ZM10
Power Supply = Internal
Contact Configuration = SPDT
Current Maximum = 0.1 (DC-13) A, 1.5 (AC-15) A, 8 (AC-1) A, 8 (DC-12) A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7983514
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 260561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 4594408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 3586939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 349888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details