RS Components, Ltd. Hinges 7264093

Description
S/steel piano open sprung, 75 x 20mm
Request a Quote
Description
S/steel piano open sprung, 75 x 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7264093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7264093
Hinges 7264093
S/steel piano open sprung, 75 x 20mm

S/steel piano open sprung, 75 x 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7264093
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Hinges - 9174412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Hinges - 9174377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 335171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details