RS Components, Ltd. Hinges 3478119

Description
Steel piano hinge,1020x40x1.2mm
Request a Quote
Description
Steel piano hinge,1020x40x1.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3478119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3478119
Hinges 3478119
Steel piano hinge,1020x40x1.2mm

Steel piano hinge,1020x40x1.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3478119
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Hinges - 3308313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flex
Leaf Thickness 0.1260 inch (3.2 mm)
Length 1 inch (25.4 mm)
View Details
Hinges - 3399331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details
Hinges - 9174273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.02 inch (26 mm)
Length 1.73 inch (44 mm)
View Details