RS Components, Ltd. Hinges 9174484

Description
Stl piano hinge,2040x35x1.0mm
Request a Quote
Description
Stl piano hinge,2040x35x1.0mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174484
Hinges 9174484
Stl piano hinge,2040x35x1.0mm

Stl piano hinge,2040x35x1.0mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174484
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.0787 inch (2 mm)
Length 2.44 inch (62 mm)
View Details
Hinges - 2555021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4528 inch (11.5 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 3478614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 4077149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1417 inch (3.6 mm)
Length 1.19 inch (30.2 mm)
View Details