RS Components, Ltd. Hinges 3478585

Description
304s/steel piano hinge,1020x80x3mm
Request a Quote
Description
304s/steel piano hinge,1020x80x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3478585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3478585
Hinges 3478585
304s/steel piano hinge,1020x80x3mm

304s/steel piano hinge,1020x80x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3478585
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.02 inch (26 mm)
Length 1.73 inch (44 mm)
View Details
Hinges - 9174406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 3487270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Hinges - 1834109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details