RS Components, Ltd. Hinges 2702764

Description
Al undrilled small hinge,50x50x3mm
Request a Quote
Description
Al undrilled small hinge,50x50x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2702764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2702764
Hinges 2702764
Al undrilled small hinge,50x50x3mm

Al undrilled small hinge,50x50x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2702764
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details
Hinges - 2978624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 10 inch (254 mm)
Leaf Material Steel; Steel
View Details
Hinges - 1831637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 2481125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.5512 inch (14 mm)
Length 2.64 inch (67 mm)
View Details