RS Components, Ltd. Hinges 2845480

Description
MODEL 16 HI 126MM (L) X
Request a Quote
Description
MODEL 16 HI 126MM (L) X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2845480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2845480
Hinges 2845480
MODEL 16 HI 126MM (L) X

MODEL 16 HI 126MM (L) X

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2845480
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 1834118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 9174371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 7264071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 3.94 inch (100 mm)
View Details