RS Components, Ltd. Hinges 9174273

Description
NP Steel Concealed Spring Hinge,90 deg
Request a Quote
Description
NP Steel Concealed Spring Hinge,90 deg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174273
Hinges 9174273
NP Steel Concealed Spring Hinge,90 deg

NP Steel Concealed Spring Hinge,90 deg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174273
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Leaf Thickness 0.5118 inch (13 mm)
Length 3.74 inch (95 mm)
Open Width 0.4331 inch (11 mm)
View Details
Hinges - 9174406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 825815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.5906 inch (15 mm)
Length 2.64 inch (67 mm)
View Details
Hinges - 4389903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.5315 inch (13.5 mm)
Length 2.42 inch (61.5 mm)
View Details