RS Components, Ltd. Hinges 3478507

Description
LH 304 s/steel spring hinge,82Lx2.8Tmm
Request a Quote
Description
LH 304 s/steel spring hinge,82Lx2.8Tmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3478507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3478507
Hinges 3478507
LH 304 s/steel spring hinge,82Lx2.8Tmm

LH 304 s/steel spring hinge,82Lx2.8Tmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3478507
Product Name Hinges
Hinge Type Concealed; Spring; Concealed, spring-action
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 3289802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 39.37 inch (1000 mm)
View Details
Hinges - 335180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7677 inch (19.5 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 9174608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details