RS Components, Ltd. Hinges 9174608

Description
Blk Alu spring hinge,100x82,5x5.5mm
Request a Quote
Description
Blk Alu spring hinge,100x82,5x5.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174608
Hinges 9174608
Blk Alu spring hinge,100x82,5x5.5mm

Blk Alu spring hinge,100x82,5x5.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174608
Product Name Hinges
Hinge Type Spring; Spring
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Hinges - 3487270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Hinges - 9174507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Hinges - 2211575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details