RS Components, Ltd. Hinges 3289802

Description
Al piano hinge,1000x50x1.5mm
Request a Quote
Description
Al piano hinge,1000x50x1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3289802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3289802
Hinges 3289802
Al piano hinge,1000x50x1.5mm

Al piano hinge,1000x50x1.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3289802
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Hinges - 4481504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 0.7874 inch (20 mm)
View Details
Hinges - 7264078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 4076922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details