RS Components, Ltd. Hinges 335180

Description
Zinc Plated Steel Hinge, 60mm x 19.5mm
Request a Quote
Description
Zinc Plated Steel Hinge, 60mm x 19.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 335180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
335180
Hinges 335180
Zinc Plated Steel Hinge, 60mm x 19.5mm

Zinc Plated Steel Hinge, 60mm x 19.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 335180
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 3478579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 335170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Hinges - 3478428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details