RS Components, Ltd. Hinges 3478406

Description
304 stainless steel butt hinge,80x30x3mm
Request a Quote
Description
304 stainless steel butt hinge,80x30x3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3478406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3478406
Hinges 3478406
304 stainless steel butt hinge,80x30x3mm

304 stainless steel butt hinge,80x30x3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3478406
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 335183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7874 inch (20 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 1831638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0394 inch (1 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 3487214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0984 inch (2.5 mm)
Length 1.57 inch (40 mm)
View Details