RS Components, Ltd. Hinges 2702641

Description
Stainless steel small hinge,40x40x2mm
Request a Quote
Description
Stainless steel small hinge,40x40x2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2702641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2702641
Hinges 2702641
Stainless steel small hinge,40x40x2mm

Stainless steel small hinge,40x40x2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2702641
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Open Width 0.4724 inch (12 mm)
Leaf Material Steel; Steel
View Details
Hinges - 7703012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2559 inch (6.5 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 1834109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 825837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details