RS Components, Ltd. Hinges 7264107

Description
S/steel standard hinge, 60 x 60mm
Request a Quote
Description
S/steel standard hinge, 60 x 60mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7264107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7264107
Hinges 7264107
S/steel standard hinge, 60 x 60mm

S/steel standard hinge, 60 x 60mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7264107
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Length 3.15 inch (80 mm)
Leaf Material Steel; Steel
View Details
Hinges - 7264074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 3.94 inch (100 mm)
View Details
Hinges - 3487258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Hinges - 9174400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details