RS Components, Ltd. Hinges 825792

Description
Screwfastening enclosure hinge,95mm
Request a Quote
Description
Screwfastening enclosure hinge,95mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 825792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
825792
Hinges 825792
Screwfastening enclosure hinge,95mm

Screwfastening enclosure hinge,95mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 825792
Product Name Hinges
Leaf Thickness 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Hinges - 1104578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details
Hinges - 188922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.5906 inch (15 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 825815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.5906 inch (15 mm)
Length 2.64 inch (67 mm)
View Details