Plate Fixing castors. Quiet and easy running under heavy loads. Resistant to corrosion, abrasion and shocks. Manufactured from hygienic materials.
Tyre hardness 95±3 Shore A. Polyurethane tyre. Stainless steel roller bearings. Operating Temperature -30°C to +80°C. Stainless steel forks. Wheel series A
Wheel Diameter = 100mm
Load Capacity = 150kg
Overall Height = 128mm
Wheel Width = 30mm
Fixing Plate Dimensions = 102 x 83mm
Rotation = Swivel
Application = Industrial
Tyre Material = PUR
Includes Brake = Yes
Fixing Centres = 80 x 60mm
RS Components, Ltd. | |
---|---|
Product Category | Casters |
Product Number | 3469907 |
Wheel Type | Plastic |
Features | Brake |
Maximum Load | 331 lbs (150 kg) |