RS Components, Ltd.
Castor Wheels
2535592
Description
HAND. CASTOR 100MM SW.
Request a Quote
Email Supplier
Description
HAND. CASTOR 100MM SW.
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2535592 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Maximum Load
|
220 lbs (100 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
1764 lbs (800 kg)
Wheel Diameter
9.84 inch (250 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Maximum Load
110 lbs (50 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Wheel Type
Pur
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details
Maximum Load
772 lbs (350 kg)
Wheel Diameter
7.87 inch (200 mm)
Wheel Width
1.97 inch (50 mm)
View Details