RS Components, Ltd. Castor Wheels 2478326

Description
Twin wheel HD fixed castor,150mm 1400kg
Request a Quote
Description
Twin wheel HD fixed castor,150mm 1400kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2478326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2478326
Castor Wheels 2478326
Twin wheel HD fixed castor,150mm 1400kg

Twin wheel HD fixed castor,150mm 1400kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2478326
Product Name Castor Wheels
Wheel Type Pur
Features Twin Wheel
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 2535902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Features Brake
Maximum Load 198 lbs (90 kg)
View Details
Castor Wheels - 283593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details
Castor Wheels - 2478297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 1323 lbs (600 kg)
View Details