RS Components, Ltd. Castor Wheels 2270403

Description
Low noise run SW castor w/BH&BR,125mm
Request a Quote
Description
Low noise run SW castor w/BH&BR,125mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270403
Castor Wheels 2270403
Low noise run SW castor w/BH&BR,125mm

Low noise run SW castor w/BH&BR,125mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270403
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 3132728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 211480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.2 inch (56 mm)
View Details
Castor Wheels - 2892839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 39.69 lbs (18 kg)
Wheel Diameter 2.48 inch (63 mm)
View Details