RS Components, Ltd. 9119740

Description
Designed for temperature measurement of air and gases. Funnelled shield allows maximum airflow across the measuring junction. Fitted with 2m curly cable and 2m cable plug mounted Sensor Type = K Probe Type = Air Probe Length = 110mm Probe Diameter = 30mm Maximum Temperature Measurement = +750 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote
Description
Designed for temperature measurement of air and gases. Funnelled shield allows maximum airflow across the measuring junction. Fitted with 2m curly cable and 2m cable plug mounted Sensor Type = K Probe Type = Air Probe Length = 110mm Probe Diameter = 30mm Maximum Temperature Measurement = +750 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9119740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Designed for temperature measurement of air and gases. Funnelled shield allows maximum airflow across the measuring junction. Fitted with 2m curly cable and 2m cable plug mounted Sensor Type = K Probe Type = Air Probe Length = 110mm Probe Diameter = 30mm Maximum Temperature Measurement = +750 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug Calibrated = SYSCAL

Designed for temperature measurement of air and gases. Funnelled shield allows maximum airflow across the measuring junction. Fitted with 2m curly cable and 2m cable plug mounted
Sensor Type = K
Probe Type = Air
Probe Length = 110mm
Probe Diameter = 30mm
Maximum Temperature Measurement = +750 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 9119740
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details
 - 3429426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
 - 3429088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1181 inch (3 mm)
View Details
 - 3429072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1181 inch (3 mm)
View Details