RS Components, Ltd. 3429202

Description
This probe is ideal for measurement of pipe temperatures. The probe simply clamps onto the pipe. The probe which houses a sensor located in such a way as to ensure that good thermal contact with the pipe is maintained. Supplied with a 2 m extended length curly lead complete with moulded thermocouple connector Sensor Type = K Probe Type = Surface Probe Tip Type = Pipe Clamp Probe Length = 110mm Probe Diameter = 25mm Maximum Temperature Measurement = +150 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote
Description
This probe is ideal for measurement of pipe temperatures. The probe simply clamps onto the pipe. The probe which houses a sensor located in such a way as to ensure that good thermal contact with the pipe is maintained. Supplied with a 2 m extended length curly lead complete with moulded thermocouple connector Sensor Type = K Probe Type = Surface Probe Tip Type = Pipe Clamp Probe Length = 110mm Probe Diameter = 25mm Maximum Temperature Measurement = +150 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3429202 - RS Components, Ltd.
Corby, Northants, United Kingdom
This probe is ideal for measurement of pipe temperatures. The probe simply clamps onto the pipe. The probe which houses a sensor located in such a way as to ensure that good thermal contact with the pipe is maintained. Supplied with a 2 m extended length curly lead complete with moulded thermocouple connector Sensor Type = K Probe Type = Surface Probe Tip Type = Pipe Clamp Probe Length = 110mm Probe Diameter = 25mm Maximum Temperature Measurement = +150 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug

This probe is ideal for measurement of pipe temperatures. The probe simply clamps onto the pipe. The probe which houses a sensor located in such a way as to ensure that good thermal contact with the pipe is maintained. Supplied with a 2 m extended length curly lead complete with moulded thermocouple connector
Sensor Type = K
Probe Type = Surface
Probe Tip Type = Pipe Clamp
Probe Length = 110mm
Probe Diameter = 25mm
Maximum Temperature Measurement = +150 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3429202
Sensed Temperature 302 F (150 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface; Clamp or Strap Sensor; Other (Special Purpose); Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1181 inch (3 mm)
View Details
 - 255566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details
 - 3430224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
 - 4342421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details