RS Components, Ltd. 3428984

Description
A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal 4 mm diameter disc to which the thermocouple junction is attached. All models are highly reliable and excellent quality. Waterproof Handle. Wide temperature range. Type K and T Available Sensor Type = T Probe Type = Surface Probe Length = 100mm Probe Diameter = 1mm Maximum Temperature Measurement = +180 °C Cable Length = 2m Best Accuracy = ±0.25 °C Connector Type = Miniature Plug
Request a Quote
Description
A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal 4 mm diameter disc to which the thermocouple junction is attached. All models are highly reliable and excellent quality. Waterproof Handle. Wide temperature range. Type K and T Available Sensor Type = T Probe Type = Surface Probe Length = 100mm Probe Diameter = 1mm Maximum Temperature Measurement = +180 °C Cable Length = 2m Best Accuracy = ±0.25 °C Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3428984 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal 4 mm diameter disc to which the thermocouple junction is attached. All models are highly reliable and excellent quality. Waterproof Handle. Wide temperature range. Type K and T Available Sensor Type = T Probe Type = Surface Probe Length = 100mm Probe Diameter = 1mm Maximum Temperature Measurement = +180 °C Cable Length = 2m Best Accuracy = ±0.25 °C Connector Type = Miniature Plug

A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal 4 mm diameter disc to which the thermocouple junction is attached. All models are highly reliable and excellent quality.
Waterproof Handle. Wide temperature range. Type K and T Available
Sensor Type = T
Probe Type = Surface
Probe Length = 100mm
Probe Diameter = 1mm
Maximum Temperature Measurement = +180 °C
Cable Length = 2m
Best Accuracy = ±0.25 °C
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3428984
Sensed Temperature 356 F (180 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Surface
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1181 inch (3 mm)
View Details
 - 3429044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Sensor Termination Type Plug or Quick Connect; Other Connection Type
View Details
 - 3429117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
 - 3429202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 302 F (150 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface; Clamp or Strap Sensor; Other (Special Purpose); Pipe Clamp
View Details