RS Components, Ltd. Hinges 335181

Description
Stainless Steel Hinge, 60mm x 19.5mm
Request a Quote
Description
Stainless Steel Hinge, 60mm x 19.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 335181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
335181
Hinges 335181
Stainless Steel Hinge, 60mm x 19.5mm

Stainless Steel Hinge, 60mm x 19.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 335181
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 2937819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 825859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.6299 inch (16 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 2978624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 10 inch (254 mm)
Leaf Material Steel; Steel
View Details