RS Components, Ltd. Hinges 6659942

Description
Lift off hinge,stainless steel,LH
Request a Quote
Description
Lift off hinge,stainless steel,LH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 6659942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
6659942
Hinges 6659942
Lift off hinge,stainless steel,LH

Lift off hinge,stainless steel,LH

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 6659942
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 2978624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 10 inch (254 mm)
Leaf Material Steel; Steel
View Details
Hinges - 1241898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 1104571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details