RS Components, Ltd. Hinges 1831640

Description
Friction hinge,aluminium,30x3 5mm
Request a Quote
Description
Friction hinge,aluminium,30x3 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 1831640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
1831640
Hinges 1831640
Friction hinge,aluminium,30x3 5mm

Friction hinge,aluminium,30x35mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 1831640
Product Name Hinges
Hinge Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Bullet
Leaf Thickness 0.7874 inch (20 mm)
Length 3.94 inch (100 mm)
View Details
Hinges - 9174371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 4366843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring; Concealed, spring-action
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
Hinges - 335155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.08 inch (27.5 mm)
Length 3.54 inch (90 mm)
View Details