RS Components, Ltd. 3342644

Description
2-wire bayonet type J thermocouple. Bayonet at 45% to the cable outlet. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = J Probe Length = 30mm Probe Diameter = 15mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +600°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
2-wire bayonet type J thermocouple. Bayonet at 45% to the cable outlet. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = J Probe Length = 30mm Probe Diameter = 15mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +600°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3342644 - RS Components, Ltd.
Corby, Northants, United Kingdom
2-wire bayonet type J thermocouple. Bayonet at 45% to the cable outlet. Two-conductor cable outlet glass silk and steel braid insulated. Thermocouple Type = J Probe Length = 30mm Probe Diameter = 15mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +600°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

2-wire bayonet type J thermocouple. Bayonet at 45% to the cable outlet. Two-conductor cable outlet glass silk and steel braid insulated.
Thermocouple Type = J
Probe Length = 30mm
Probe Diameter = 15mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +600°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 3342644
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 59 inch (1500 mm)
View Details
 - 4334335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 3 inch (70 mm)
View Details
 - 4437917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 6212120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 10 inch (250 mm)
View Details