RS Components, Ltd. 2194438

Description
Stainless steel sheath version. MgO insulation. 0.15 to 2m probes. Stainless steel is very flexible. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end. Mineral insulated Type ‘K’ Thermocouple. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. 0.5mm diameter fast response option, other diameters include 1.0, 1.5, 3.0 & 6.0mm. Insulated hot junction. Probe temperature range -40°C to +1100°C. M8 x 1.0mm fine pitch threaded pot seal (200°C). M8 locknuts available as an option (see below). 100mm tails, PFA twin twisted 7/0.2mm, colour coded to IEC 584. Thermocouple Type = K Probe Length = 2m Probe Diameter = 6mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = IEC
Request a Quote
Description
Stainless steel sheath version. MgO insulation. 0.15 to 2m probes. Stainless steel is very flexible. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end. Mineral insulated Type ‘K’ Thermocouple. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. 0.5mm diameter fast response option, other diameters include 1.0, 1.5, 3.0 & 6.0mm. Insulated hot junction. Probe temperature range -40°C to +1100°C. M8 x 1.0mm fine pitch threaded pot seal (200°C). M8 locknuts available as an option (see below). 100mm tails, PFA twin twisted 7/0.2mm, colour coded to IEC 584. Thermocouple Type = K Probe Length = 2m Probe Diameter = 6mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2194438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stainless steel sheath version. MgO insulation. 0.15 to 2m probes. Stainless steel is very flexible. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end. Mineral insulated Type ‘K’ Thermocouple. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. 0.5mm diameter fast response option, other diameters include 1.0, 1.5, 3.0 & 6.0mm. Insulated hot junction. Probe temperature range -40°C to +1100°C. M8 x 1.0mm fine pitch threaded pot seal (200°C). M8 locknuts available as an option (see below). 100mm tails, PFA twin twisted 7/0.2mm, colour coded to IEC 584. Thermocouple Type = K Probe Length = 2m Probe Diameter = 6mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1100°C Cable Length = 100mm Termination Type = Twin Twisted Tail Standards Met = IEC

Stainless steel sheath version. MgO insulation. 0.15 to 2m probes. Stainless steel is very flexible. 100 mm of 7//0.2 PTFE cable . M8 x 1.0 thread. Gland available 1//8 BSP. 100mm long flying lead and a 8mm ISO threaded pot at the back end. Mineral insulated Type ‘K’ Thermocouple. Choice of 310 stainless steel or Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes. 0.5mm diameter fast response option, other diameters include 1.0, 1.5, 3.0 & 6.0mm. Insulated hot junction. Probe temperature range -40°C to +1100°C. M8 x 1.0mm fine pitch threaded pot seal (200°C). M8 locknuts available as an option (see below). 100mm tails, PFA twin twisted 7/0.2mm, colour coded to IEC 584.
Thermocouple Type = K
Probe Length = 2m
Probe Diameter = 6mm
Probe Material = 316 Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +1100°C
Cable Length = 100mm
Termination Type = Twin Twisted Tail
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 2194438
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 159051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 3242522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 6212186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 79 inch (2000 mm)
View Details
 - 8240506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details