RS Components, Ltd. Plastic Rods 3257136

Description
PPS GF rod stock stock,0.5m L 10mm dia
Request a Quote
Description
PPS GF rod stock stock,0.5m L 10mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 3257136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
3257136
Plastic Rods 3257136
PPS GF rod stock stock,0.5m L 10mm dia

PPS GF rod stock stock,0.5m L 10mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 3257136
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1847153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.94 inch (100 mm)
View Details
Plastic Sheets - 2820755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details
Plastic Rods - 752622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 1.97 inch (50 mm)
View Details
Rubber Sheets - 205541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details