RS Components, Ltd. Rubber Sheets 5063220

Description
RS PRO 506-3220 Rubber Sheet
Request a Quote
Description
RS PRO 506-3220 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 5063220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
5063220
Rubber Sheets 5063220
RS PRO 506-3220 Rubber Sheet

RS PRO 506-3220 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 5063220
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 2027915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Width / O.D. 39.37 inch (1000 mm)
View Details
Rubber Sheets - 205534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 205499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.2362 inch (6 mm)
View Details
Rubber Sheets - 5063157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1181 inch (3 mm)
View Details