RS Components, Ltd. Plastic Rods 4083992

Description
RS PRO 4083992 Acetal Rod
Request a Quote
Description
RS PRO 4083992 Acetal Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4083992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4083992
Plastic Rods 4083992
RS PRO 4083992 Acetal Rod

RS PRO 4083992 Acetal Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4083992
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1969 inch (5 mm)
View Details
Plastic Sheets - 2377728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.6299 inch (16 mm)
View Details
Plastic Rods - 4386320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Rods - 636323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyetheretherketone
Width / O.D. 0.3937 inch (10 mm)
View Details