RS Components, Ltd. 5477281

Description
type K thermocouples with shrunken active zone. Hot solder insulated from the earth. Inconel 600 sheath. Junction ∅ 5 mm, length 35 mm. Extension cable PTFE- / copper braid / PTFE- insulated, length 1 metre. Thermocouple Type = K Probe Length = 500mm Probe Diameter = 1mm Probe Material = Inconel 600 Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1000°C Cable Length = 1m Standards Met = RoHS Compliant
Request a Quote
Description
type K thermocouples with shrunken active zone. Hot solder insulated from the earth. Inconel 600 sheath. Junction ∅ 5 mm, length 35 mm. Extension cable PTFE- / copper braid / PTFE- insulated, length 1 metre. Thermocouple Type = K Probe Length = 500mm Probe Diameter = 1mm Probe Material = Inconel 600 Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1000°C Cable Length = 1m Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5477281 - RS Components, Ltd.
Corby, Northants, United Kingdom
type K thermocouples with shrunken active zone. Hot solder insulated from the earth. Inconel 600 sheath. Junction ∅ 5 mm, length 35 mm. Extension cable PTFE- / copper braid / PTFE- insulated, length 1 metre. Thermocouple Type = K Probe Length = 500mm Probe Diameter = 1mm Probe Material = Inconel 600 Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1000°C Cable Length = 1m Standards Met = RoHS Compliant

type K thermocouples with shrunken active zone. Hot solder insulated from the earth. Inconel 600 sheath. Junction ∅ 5 mm, length 35 mm. Extension cable PTFE- / copper braid / PTFE- insulated, length 1 metre.
Thermocouple Type = K
Probe Length = 500mm
Probe Diameter = 1mm
Probe Material = Inconel 600
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1000°C
Cable Length = 1m
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 5477281
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3242544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 1314763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 7877765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 6212366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details