RS Components, Ltd. Castor Wheels 2304850

Description
Guitel Stainless Swivel Stem Castor, 100
Request a Quote
Description
Guitel Stainless Swivel Stem Castor, 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2304850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2304850
Castor Wheels 2304850
Guitel Stainless Swivel Stem Castor, 100

Guitel Stainless Swivel Stem Castor, 100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2304850
Product Name Castor Wheels
Maximum Load 176 lbs (80 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2396713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2304852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 149239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2973950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details