RS Components, Ltd. Castor Wheels 2430354

Description
Guitel Swivel Castor, 30mm Polyamide, 45
Request a Quote
Description
Guitel Swivel Castor, 30mm Polyamide, 45
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430354
Castor Wheels 2430354
Guitel Swivel Castor, 30mm Polyamide, 45

Guitel Swivel Castor, 30mm Polyamide, 45

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430354
Product Name Castor Wheels
Maximum Load 99.22 lbs (45 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 2270188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2270598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2430349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.38 inch (35 mm)
View Details