RS Components, Ltd. 1244825

Description
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.75t Shackle Diameter = 8mm Jaw Width = 14mm Pin Diameter = 9.5mm
Request a Quote
Description
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.75t Shackle Diameter = 8mm Jaw Width = 14mm Pin Diameter = 9.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244825 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications. Material = Alloy Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 0.75t Shackle Diameter = 8mm Jaw Width = 14mm Pin Diameter = 9.5mm

RS Pro Powertex steel dee shackles with screw pin closing. Suitable for a wide variety of applications such as tensioning wires, securing loads and lifting applications.
Material = Alloy Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Safe Working Load = 0.75t
Shackle Diameter = 8mm
Jaw Width = 14mm
Pin Diameter = 9.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244825
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.3150 inch (8 mm)
Mouth Width 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 674055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.7500 inch (19.05 mm)
View Details
 - 1244813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Bolt
Shackle Size 0.3150 inch (8 mm)
View Details
 - 1244823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.7480 inch (19 mm)
View Details
 - 1244819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 1.06 inch (27 mm)
View Details