RS Components, Ltd. 3123550

Description
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.05t Shackle Diameter = 5mm Jaw Width = 10mm Pin Diameter = 5mm
Request a Quote
Description
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.05t Shackle Diameter = 5mm Jaw Width = 10mm Pin Diameter = 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3123550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable. Material = Stainless Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.05t Shackle Diameter = 5mm Jaw Width = 10mm Pin Diameter = 5mm

Stainless Steel (AISI 316) shackles with screw pin. Ideal for use where rusting or contamination are not acceptable.
Material = Stainless Steel
Shackle Type = Bow Shackle
Pin Type = Screw Pin
Safe Working Load = 0.05t
Shackle Diameter = 5mm
Jaw Width = 10mm
Pin Diameter = 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 3123550
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.1969 inch (5 mm)
Mouth Width 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 674077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 1.12 inch (28.57 mm)
View Details
 - 1244824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.2756 inch (7 mm)
View Details
 - 674061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.8750 inch (22.22 mm)
View Details
 - 750648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.2362 inch (6 mm)
View Details