RS Components, Ltd. 2983020

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 45kg Compression Deflection = 3mm Shearing Load = 6.6kg Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 15mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 45kg Compression Deflection = 3mm Shearing Load = 6.6kg Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 15mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2983020 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 45kg Compression Deflection = 3mm Shearing Load = 6.6kg Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 25mm Overall Height = 15mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 45kg
Compression Deflection = 3mm
Shearing Load = 6.6kg
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 25mm
Overall Height = 15mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2983020
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.7874 inch (20 mm)
View Details
 - 1264921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.7874 inch (20 mm)
View Details
 - 1264286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.5906 inch (15 mm)
View Details
 - 1264293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.26 inch (32 mm)
View Details