RS Components, Ltd. 1264928

Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 5.6kg Thread Size = M5 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 12mm Shore Hardness = 55Shore A Overall Height = 19mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote
Description
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 5.6kg Thread Size = M5 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 12mm Shore Hardness = 55Shore A Overall Height = 19mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264928 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only Compression Load = 5.6kg Thread Size = M5 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 12mm Shore Hardness = 55Shore A Overall Height = 19mm Maximum Operating Temperature = +70°C Minimum Operating Temperature = -25°C

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male Only
Compression Load = 5.6kg
Thread Size = M5
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 12mm
Shore Hardness = 55Shore A
Overall Height = 19mm
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264928
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2371770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.76 inch (70 mm)
View Details
 - 1265948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.6693 inch (17 mm)
View Details
 - 7773180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 3.39 inch (86 mm)
View Details
 - 1264925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.3150 inch (8 mm)
View Details