RS Components, Ltd. 1264913

Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 183.8kg Shearing Load = 63.47kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 50mm Shore Hardness = 60Shore A Overall Height = 35mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 183.8kg Shearing Load = 63.47kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 50mm Shore Hardness = 60Shore A Overall Height = 35mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264913 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female Compression Load = 183.8kg Shearing Load = 63.47kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 50mm Shore Hardness = 60Shore A Overall Height = 35mm Maximum Operating Temperature = +70°C

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Female to Female
Compression Load = 183.8kg
Shearing Load = 63.47kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 50mm
Shore Hardness = 60Shore A
Overall Height = 35mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264913
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1263969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
 - 1264311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details
 - 1265936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.7874 inch (20 mm)
View Details
 - 2982998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.1 inch (28 mm)
View Details