RS Components, Ltd. Magnets 107888

Description
Dia 20 mm Height 12 mm Ferrite Pot Magne
Request a Quote
Description
Dia 20 mm Height 12 mm Ferrite Pot Magne
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107888
Magnets 107888
Dia 20 mm Height 12 mm Ferrite Pot Magne

Dia 20 mm Height 12 mm Ferrite Pot Magne

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107888
Product Name Magnets
Holding Force 10.8 lbs (4.9 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 7.96 lbs (3.61 kg)
Width 0.7874 inch (20 mm)
View Details
Neodymium Magnets - 2192228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.3969 lbs (0.1800 kg)
Width 0.1181 inch (3 mm)
View Details
Magnets - 107914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.82 lbs (4 kg)
Geometry Block / Bar; Block
Width 0.7874 inch (20 mm)
View Details
Magnets - 2700009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.5512 inch (14 mm)
View Details