RS Components, Ltd. Neodymium Magnets 2192240

Description
Neodymium Disc Magnet,20mm Dia x 3mm
Request a Quote
Description
Neodymium Disc Magnet,20mm Dia x 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 2192240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
2192240
Neodymium Magnets 2192240
Neodymium Disc Magnet,20mm Dia x 3mm

Neodymium Disc Magnet,20mm Dia x 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2192240
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 291902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.9843 inch (25 mm)
View Details
Magnets - 107884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 11.03 lbs (5 kg)
Width 0.5118 inch (13 mm)
Length 0.5118 inch (13 mm)
View Details
Neodymium Magnets - 291908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3937 inch (10 mm)
View Details
Magnets - 107891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 34.4 lbs (15.6 kg)
Geometry Pot
Width 1.42 inch (36 mm)
View Details