RS Components, Ltd. Neodymium Magnets 291910

Description
Magnet, Neodymium, 35N, 16 x 5.5mm
Request a Quote
Description
Magnet, Neodymium, 35N, 16 x 5.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 291910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
291910
Neodymium Magnets 291910
Magnet, Neodymium, 35N, 16 x 5.5mm

Magnet, Neodymium, 35N, 16 x 5.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 291910
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Ferrite, Steel, Neodymium
Holding Force 13.23 lbs (6 kg)
Width 0.6299 inch (16 mm)
View Details
Neodymium Magnets - 291901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3150 inch (8 mm)
View Details
Neodymium Magnets - 291908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.3937 inch (10 mm)
View Details
Magnets - 107898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 208 lbs (94.2 kg)
Geometry Pot
Width 3.94 inch (100 mm)
View Details