RS Components, Ltd. Neodymium Magnets 2192235

Description
Neodymium Disc Magnet,4mm Dia x 2mm
Request a Quote
Description
Neodymium Disc Magnet,4mm Dia x 2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 2192235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
2192235
Neodymium Magnets 2192235
Neodymium Disc Magnet,4mm Dia x 2mm

Neodymium Disc Magnet,4mm Dia x 2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2192235
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.8599 lbs (0.3900 kg)
Width 0.1969 inch (5 mm)
View Details
Magnets - 107884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 11.03 lbs (5 kg)
Width 0.5118 inch (13 mm)
Length 0.5118 inch (13 mm)
View Details
Neodymium Magnets - 291913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Length 0.5118 inch (13 mm)
View Details
Magnets - 5361726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Rod; Cylindrical
Width 0.1181 inch (3 mm)
Length 0.4724 inch (12 mm)
View Details