RS Components, Ltd. Magnets 107897

Description
RS PRO OSC8015 Magnet
Request a Quote
Description
RS PRO OSC8015 Magnet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107897
Magnets 107897
RS PRO OSC8015 Magnet

RS PRO OSC8015 Magnet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107897
Product Name Magnets
Holding Force 142 lbs (64.3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 2192228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.3969 lbs (0.1800 kg)
Width 0.1181 inch (3 mm)
View Details
Magnets - 107894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 66.37 lbs (30.1 kg)
Geometry Pot
Width 1.85 inch (47 mm)
View Details
Neodymium Magnets - 2192226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 18.3 lbs (8.3 kg)
Width 0.7874 inch (20 mm)
View Details
Magnets - 107898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 208 lbs (94.2 kg)
Geometry Pot
Width 3.94 inch (100 mm)
View Details