RS Components, Ltd. Neodymium Magnets 2192250

Description
Neodymium Disc Magnet,8mm Dia. x 3mm
Request a Quote
Description
Neodymium Disc Magnet,8mm Dia. x 3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neodymium Magnets - 2192250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Neodymium Magnets
2192250
Neodymium Magnets 2192250
Neodymium Disc Magnet,8mm Dia. x 3mm

Neodymium Disc Magnet,8mm Dia. x 3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2192250
Product Name Neodymium Magnets
Material Neodymium Iron Boron
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 208 lbs (94.2 kg)
Geometry Pot
Width 3.94 inch (100 mm)
View Details
Neodymium Magnets - 2192240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 7.96 lbs (3.61 kg)
Width 0.7874 inch (20 mm)
View Details
Neodymium Magnets - 2192254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 17.33 lbs (7.86 kg)
View Details
Magnets - 2523788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 8.99 lbs (4.08 kg)
Geometry Round / Ring / Disc; Disc
Width 0.7874 inch (20 mm)
View Details