RS Components, Ltd. Workbenches 1770272

Description
Bott 41002100.11v Workbench
Request a Quote
Description
Bott 41002100.11v Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 1770272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
1770272
Workbenches 1770272
Bott 41002100.11v Workbench

Bott 41002100.11v Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 1770272
Product Name Workbenches
Type Workbench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 2723803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details
Worktops - 8386481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 1357307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details