RS Components, Ltd. Workbenches 2848946

Description
SAM ETAB-200M5 Workbench
Request a Quote
Description
SAM ETAB-200M5 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2848946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2848946
Workbenches 2848946
SAM ETAB-200M5 Workbench

SAM ETAB-200M5 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2848946
Product Name Workbenches
Length 78.7 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 8386416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Heavy duty storage bench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 2723785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 31.5 inch (800 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
Workbenches - 1357335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 9097088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details