RS Components, Ltd. Workbenches 2848961

Description
SAM ETAB-KIT200-3 Workbench
Request a Quote
Description
SAM ETAB-KIT200-3 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2848961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2848961
Workbenches 2848961
SAM ETAB-KIT200-3 Workbench

SAM ETAB-KIT200-3 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2848961
Product Name Workbenches
Length 78.7 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 165 lbs (75 kg)
View Details
Workbenches - 2724055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 44.9 inch (1140 mm)
Work Surface PaintedSteel; Steel
View Details
Workbenches - 8386425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Heavy duty storage bench
Length 78.7 inch (2000 mm)
Width 29.5 inch (750.00 mm)
View Details
Worktops - 1357362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details