RS Components, Ltd. Castor Wheels 2430363

Description
Guitel Hervieu 372352 Castor
Request a Quote
Description
Guitel Hervieu 372352 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430363
Castor Wheels 2430363
Guitel Hervieu 372352 Castor

Guitel Hervieu 372352 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430363
Product Name Castor Wheels
Maximum Load 386 lbs (175 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2430383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 1.38 inch (35 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 3064322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details